onsemi Discrete Semiconductor Products - Diodes - Zener - Single FLZ12VC

Description
Win Source Part Number: 1136402-FLZ12VC Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 133 nA @ 9 V Voltage - Zener (Nom) (Vz): 12.1 V Impedance (Max) (Zzt): 9.5 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.10.0050 Mfr: Fairchild Semiconductor Other Names: FAIFSCFLZ12VC,2156-F LZ12VC-FSTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1136402-FLZ12VC Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 133 nA @ 9 V Voltage - Zener (Nom) (Vz): 12.1 V Impedance (Max) (Zzt): 9.5 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.10.0050 Mfr: Fairchild Semiconductor Other Names: FAIFSCFLZ12VC,2156-F LZ12VC-FSTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1136402-FLZ12VC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1136402-FLZ12VC
Discrete Semiconductor Products - Diodes - Zener - Single 1136402-FLZ12VC
Win Source Part Number: 1136402-FLZ12VC Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 133 nA @ 9 V Voltage - Zener (Nom) (Vz): 12.1 V Impedance (Max) (Zzt): 9.5 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. HTSUS: 8541.10.0050 Mfr: Fairchild Semiconductor Other Names: FAIFSCFLZ12VC,2156-F LZ12VC-FSTR Product Status: Obsolete

Win Source Part Number: 1136402-FLZ12VC
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 133 nA @ 9 V
Voltage - Zener (Nom) (Vz): 12.1 V
Impedance (Max) (Zzt): 9.5 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.10.0050
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFLZ12VC,2156-FLZ12VC-FSTR
Product Status: Obsolete

Buy Now Datasheet
 - FLZ12VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12.05V V(Z), 2.53%, 0.5W, Silicon, Unidirectional, DO-213AC

Zener Diode, 12.05V V(Z), 2.53%, 0.5W, Silicon, Unidirectional, DO-213AC

Supplier's Site Datasheet
12V 0.5W Zener Diode - 287-FLZ12VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.5W Zener Diode
287-FLZ12VC
12V 0.5W Zener Diode 287-FLZ12VC
12V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ12VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ12VC can be used for catalog matching and distributor lookup.

12V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ12VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ12VC can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ12VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ12VC
Discrete Semiconductor Products - Diodes - Zener FLZ12VC
DIODE ZENER 12.1V 500MW SOD80

DIODE ZENER 12.1V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1136402-FLZ12VC FLZ12VC 287-FLZ12VC FLZ12VC
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 12V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-213AC, MINI-MELF, SOD-80 DO-213AC Tape and Reel SOD-80; SOD-80
VZ 12.1 volts 12.05 volts 12.1 volts
ZZT 10 ohms 10 ohms 10 ohms
IR 0.1330 mA 133 mA
Unlock Full Specs
to access all available technical data