onsemi 10.1V 500MW Zener Diode FLZ10VC

Description
DIODE ZENER 10.1V 500MW SOD80 Product overview: FLZ10VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ10VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10.1V 500MW SOD80 Product overview: FLZ10VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ10VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.1V 500MW Zener Diode - 287-FLZ10VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.1V 500MW Zener Diode
287-FLZ10VC
10.1V 500MW Zener Diode 287-FLZ10VC
DIODE ZENER 10.1V 500MW SOD80 Product overview: FLZ10VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ10VC can be used for catalog matching and distributor lookup.

DIODE ZENER 10.1V 500MW SOD80 Product overview: FLZ10VC from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ10VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FLZ10VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10.06V V(Z), 2.51%, 0.5W, Silicon, Unidirectional

Zener Diode, 10.06V V(Z), 2.51%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - FLZ10VC - 718379-FLZ10VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ10VC
718379-FLZ10VC
Diodes - Zener - Single - FLZ10VC 718379-FLZ10VC
Manufacturer: ON Semiconductor Win Source Part Number: 718379-FLZ10VC Packaging: Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 10.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-80 Status: Obsolete Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AC, MINI-MELF, SOD-80 Impedance (Maximum) (Zzt): 6.6 Ohms Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: FLZ10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 110nA at 7V

Manufacturer: ON Semiconductor
Win Source Part Number: 718379-FLZ10VC
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 10.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80
Status: Obsolete
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 6.6 Ohms
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: FLZ10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 110nA at 7V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - FLZ10VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ10VC
Discrete Semiconductor Products - Diodes - Zener FLZ10VC
DIODE ZENER 10.1V 500MW SOD80

DIODE ZENER 10.1V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-FLZ10VC FLZ10VC 718379-FLZ10VC FLZ10VC
Product Name 10.1V 500MW Zener Diode Diodes - Zener - Single - FLZ10VC Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AC SOD-80; SOD-80
RoHS Compliant RoHS RoHS
ZZT 7 ohms 7 ohms 7 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data