onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FLS6617MX FLS6617MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 845696-FLS6617MX Features: Converter Offline Topology Package: Reel - TR Part Status: Obsolete Family Name: FLS66 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FLS6617MXCT, FLS6617MXTR, FLS6617MXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 845696-FLS6617MX Features: Converter Offline Topology Package: Reel - TR Part Status: Obsolete Family Name: FLS66 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FLS6617MXCT, FLS6617MXTR, FLS6617MXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FLS6617MX - 845696-FLS6617MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FLS6617MX
845696-FLS6617MX
PMIC - PMIC - AC DC Converters, Offline Switchers - FLS6617MX 845696-FLS6617MX
Manufacturer: ON Semiconductor Win Source Part Number: 845696-FLS6617MX Features: Converter Offline Topology Package: Reel - TR Part Status: Obsolete Family Name: FLS66 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FLS6617MXCT, FLS6617MXTR, FLS6617MXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 845696-FLS6617MX
Features: Converter Offline Topology
Package: Reel - TR
Part Status: Obsolete
Family Name: FLS66
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FLS6617MXCT, FLS6617MXTR, FLS6617MXDKR

Buy Now Datasheet
AC DC Converters, Offline Switches - FLS6617MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FLS6617MX
AC DC Converters, Offline Switches FLS6617MX
Converter Offline Flyback Topology 50kHz 7-SOIC

Converter Offline Flyback Topology 50kHz 7-SOIC

Buy Now
AC DC Converters, Offline Switches - FLS6617MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FLS6617MX
AC DC Converters, Offline Switches FLS6617MX
Converter Offline Flyback Topology 50kHz 7-SOIC

Converter Offline Flyback Topology 50kHz 7-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FLS6617MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FLS6617MX
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FLS6617MX
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - FLS6617MX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FLS6617MX
PMIC - AC DC Converters, Offline Switchers FLS6617MX
IC OFFLINE SWITCH FLYBACK 7SOIC

IC OFFLINE SWITCH FLYBACK 7SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 845696-FLS6617MX FLS6617MX FLS6617MX FLS6617MX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FLS6617MX AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads SOIC
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE2QS03G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 130 C (-40 to 266 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details