onsemi LED Drivers FLS3247N

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-DIP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FLS3247N-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FLS3247N-ND
LED Drivers FLS3247N-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-DIP

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-DIP

Buy Now Datasheet
Singapore, Singapore
65kHz 308V 1W DIP LED Driver IC
137-FLS3247N
65kHz 308V 1W DIP LED Driver IC 137-FLS3247N
LED Driver IC, Flyback, 65kHz, 308V AC In, 1W, DIP Product overview: FLS3247N from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, 1W, DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, 1W, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3247N can be used for catalog matching and distributor lookup.

LED Driver IC, Flyback, 65kHz, 308V AC In, 1W, DIP Product overview: FLS3247N from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, 1W, DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, 1W, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3247N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - FLS3247N - 1039009-FLS3247N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FLS3247N
1039009-FLS3247N
PMIC - PMIC - LED Drivers - FLS3247N 1039009-FLS3247N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039009-FLS3247N Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 7-DIP Maximum Supply Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039009-FLS3247N
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 7-DIP
Maximum Supply Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
 - FLS3247N - Rochester Electronics
Newburyport, MA, United States
FLS3247 - Single-Stage PFC Primary-Side-Regulat ion Offline LED Driver with Integrated Power MOSFET

FLS3247 - Single-Stage PFC Primary-Side-Regulation Offline LED Driver with Integrated Power MOSFET

Supplier's Site Datasheet
PMIC - LED Drivers - FLS3247N - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FLS3247N
PMIC - LED Drivers FLS3247N
IC LED DRIVER OFFL SWITCHER 7DIP

IC LED DRIVER OFFL SWITCHER 7DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FLS3247N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FLS3247N
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FLS3247N
IC LED DRIVER OFFL 7DIP

IC LED DRIVER OFFL 7DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number FLS3247N-ND 137-FLS3247N 1039009-FLS3247N FLS3247N FLS3247N FLS3247N
Product Name LED Drivers 65kHz 308V 1W DIP LED Driver IC PMIC - PMIC - LED Drivers - FLS3247N PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 8228732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 350 milliamps
View Details
LED Driver IC - 137-AAT3191IJQ-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers
PMIC - LED Drivers - LM3421Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details