onsemi PMIC - PMIC - LED Drivers - FLS1700XS FLS1700XS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204208-FLS1700XS Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: Through Hole Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Channel Output Current: 6A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 475
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204208-FLS1700XS Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: Through Hole Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Channel Output Current: 6A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 475
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FLS1700XS - 204208-FLS1700XS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FLS1700XS
204208-FLS1700XS
PMIC - PMIC - LED Drivers - FLS1700XS 204208-FLS1700XS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204208-FLS1700XS Packaging: Tube/Rail Type: DC DC Regulator Applications: Lighting Mounting: Through Hole Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP Channel Output Current: 6A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 475

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204208-FLS1700XS
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Lighting
Mounting: Through Hole
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP
Channel Output Current: 6A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 475

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 204208-FLS1700XS
Product Name PMIC - PMIC - LED Drivers - FLS1700XS
Package Type Other; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977KEDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
View Details
Switching Regulators - 1883380P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details