Win Source Part Number: 1189434-FLS1600XS
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: FLS
Type: DC DC Regulator
Package: Bulk
Applications: Lighting
Standard Package: 1
Current - Output / Channel: 4.5A
Internal Switch(s): Yes
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package: 9-SIP
Temperature Range - Operating: -40°C ~ 130°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FLS1600XS,FAIFS
Base Product Number: FLS16
IC LED DRIVER RGLTR 4.5A 9SIP Product overview: FLS1600XS from Fairchild (onsemi) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS1600XS can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Dimming 4.5A 9-SIP
IC LED DRIVER RGLTR 4.5A 9SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1189434-FLS1600XS | 137-FLS1600XS | FLS1600XS-ND | FLS1600XS |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 4.5A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |