onsemi PMIC - PMIC - Lighting, Ballast Controllers - FL7930CMX_G FL7930CMX_G

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774605-FL7930CMX_G Packaging: Reel package Type: Ballast Controller Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 250kHz ~ 350kHz Operating Supply Voltage: 13 V ~ 20 V Dimming: No Family Name: FL7930 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): FL7930CM; FL7930BMX; FL7930CMX; FL7930BMX_G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774605-FL7930CMX_G Packaging: Reel package Type: Ballast Controller Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 250kHz ~ 350kHz Operating Supply Voltage: 13 V ~ 20 V Dimming: No Family Name: FL7930 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): FL7930CM; FL7930BMX; FL7930CMX; FL7930BMX_G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FL7930CMX_G
FL7930CMX_G
PMIC - PMIC - Lighting, Ballast Controllers - FL7930CMX_G FL7930CMX_G
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774605-FL7930CMX_G Packaging: Reel package Type: Ballast Controller Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Frequency: 250kHz ~ 350kHz Operating Supply Voltage: 13 V ~ 20 V Dimming: No Family Name: FL7930 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): FL7930CM; FL7930BMX; FL7930CMX; FL7930BMX_G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774605-FL7930CMX_G
Packaging: Reel package
Type: Ballast Controller
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Frequency: 250kHz ~ 350kHz
Operating Supply Voltage: 13 V ~ 20 V
Dimming: No
Family Name: FL7930
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): FL7930CM; FL7930BMX; FL7930CMX; FL7930BMX_G;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number FL7930CMX_G
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FL7930CMX_G
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR10 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details