The FL7930BMX is a single-stage flyback and boundary-mode power factor correction (PFC) controller designed for lighting applications. It operates in critical conduction mode and features a voltage-mode PWM control that enhances efficiency by eliminating the need for rectified AC line voltage information. Key features include over-voltage protection (OVP), open-feedback protection, and under-voltage lockout (UVLO) with a 3.5 V hysteresis. The controller also incorporates a zero current detector (ZCD) and provides a peak gate drive current of +500/-800 mA. This device is suitable for various lighting applications, including general LED lighting, industrial, commercial, and residential fixtures, as well as outdoor lighting solutions. The FL7930BMX operates within a temperature range of -40 to +125°C and comes in an 8-lead small outline package (SOP), making it a compact option for integration into lighting systems.
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC
Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | FL7930BMX |
| Product Name | Lighting, Ballast Controllers |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |