onsemi PMIC - PMIC - Lighting, Ballast Controllers - FL7930BMX FL7930BMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872041-FL7930BMX Operating Temperature Range: -40°C ~ 125°C Features: Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FL79 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FL7930BMX-ND, FL7930BMXCT, FL7930BMXDKR, FL7930BMXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872041-FL7930BMX Operating Temperature Range: -40°C ~ 125°C Features: Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FL79 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FL7930BMX-ND, FL7930BMXCT, FL7930BMXDKR, FL7930BMXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FL7930BMX
FL7930BMX
PMIC - PMIC - Lighting, Ballast Controllers - FL7930BMX FL7930BMX
Manufacturer: ON Semiconductor Win Source Part Number: 872041-FL7930BMX Operating Temperature Range: -40°C ~ 125°C Features: Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: FL79 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FL7930BMX-ND, FL7930BMXCT, FL7930BMXDKR, FL7930BMXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 872041-FL7930BMX
Operating Temperature Range: -40°C ~ 125°C
Features: Ballast Controller Controller 250kHz ~ 350kHz No 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FL79
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FL7930BMX-ND, FL7930BMXCT, FL7930BMXDKR, FL7930BMXTR

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FL7930BMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FL7930BMX
PMIC - Lighting, Ballast Controllers FL7930BMX
IC BALLAST CNTRL 350KHZ 8SOP

IC BALLAST CNTRL 350KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FL7930BMX FL7930BMX
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FL7930BMX PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details