FL7930B is a single-stage flyback and boundary-mode PFC controller for lighting applications, housed in an 8-pin small-outline package (SOP). It operates in critical conduction mode, features integrated over-voltage, over-current, and under-voltage lockout protection, and includes a Zero Current Detector and internal soft-start. The device supports a +500/-800 mA peak gate drive current and has a startup current under 100 μA. Its operating temperature range is -40°C to +125°C. The part is designed for LED lighting, ballasts, and industrial, commercial, and outdoor lighting systems.
Single-Stage Flyback and Boundary-Mode PFC Controller for Lighting, SO 8L NB, 2500-TAPE REEL Product overview: FL7930BMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-FL7930BMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-FL7930BMX |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |