Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039002-FL7921RMX
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback, Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-SOP
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 7.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 1039002-FL7921RMX |
| Product Name | PMIC - PMIC - LED Drivers - FL7921RMX |