Manufacturer: ON Semiconductor
Win Source Part Number: 919156-FL7740MX
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Converter Offline Forward Converter Topology 70kHz 10-SOIC
Package: 10-SOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 17V ~ 19V
Family Name: FL7740
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FL7740MXOSTR, FL7740MXOSDKR, FL7740MX-ND, FL7740MXOSCT
Switching Controllers CVpsrPWMcontr forPFC SmartLightLEDdriving
Converter Offline Forward Converter Topology 70kHz 10-SOIC
IC OFFLINE SWITCH FWD 10SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 919156-FL7740MX | 715-FL7740MX | FL7740MX | FL7740MX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FL7740MX | DC-DC Converter IC | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 10-SOIC | Other; Reel | Other; 10-SOP (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Forward | Forward; Forward Converter |