onsemi Pwm Controller, 65Khz, 23V, Nsoic-10; Input Voltage Onsemi FL7740MX

Description
PWM CONTROLLER, 65KHZ, 23V, NSOIC-10; Input Voltage:23V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:NSOIC; No. of Pins:10Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 23V, NSOIC-10; Input Voltage:23V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:NSOIC; No. of Pins:10Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 23V, Nsoic-10; Input Voltage Onsemi - 22AC8226 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 23V, Nsoic-10; Input Voltage Onsemi
22AC8226
Pwm Controller, 65Khz, 23V, Nsoic-10; Input Voltage Onsemi 22AC8226
PWM CONTROLLER, 65KHZ, 23V, NSOIC-10; Input Voltage:23V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:NSOIC; No. of Pins:10Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 23V, NSOIC-10; Input Voltage:23V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:NSOIC; No. of Pins:10Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 22AC8226
Product Name Pwm Controller, 65Khz, 23V, Nsoic-10; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10963LDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Controllers - 1837337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
EtherCAT SERVOPACKs - SGD7S-120AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details