Gate Drivers 900V Half-Bridge Gate Driver Product overview: FL73282MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 900V, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FL73282MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 900V Half-Bridge Gate Driver
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:650mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:150ns; Output Delay:150ns;RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FL73282MX | FL73282MXCT-ND | FL73282MX | 07AH3961 | FL73282MX | FL73282MX |
| Product Name | 900V Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 2; 2 Output | |||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 60 ns | 60 ns | 60 ns | |||
| Fall Time | 30 ns | 30 ns | 30 ns | |||
| Package Type | Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |