onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FL73282MX

Description
Manufacturer: onsemi Win Source Part Number: 1323600-FL73282MX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 900 V Rise / Fall Time (Typ): 60ns, 30ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FL73282MXTR,2156-FL7 3282MX-OS,FL73282MXC T,FL73282MXDKR,ONSON SFL73282MX Base Product Number: FL73282 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1323600-FL73282MX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 900 V Rise / Fall Time (Typ): 60ns, 30ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FL73282MXTR,2156-FL7 3282MX-OS,FL73282MXC T,FL73282MXDKR,ONSON SFL73282MX Base Product Number: FL73282 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323600-FL73282MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323600-FL73282MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323600-FL73282MX
Manufacturer: onsemi Win Source Part Number: 1323600-FL73282MX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 650mA High Side Voltage - Max (Bootstrap): 900 V Rise / Fall Time (Typ): 60ns, 30ns Voltage - Supply: 10V ~ 20V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FL73282MXTR,2156-FL7 3282MX-OS,FL73282MXC T,FL73282MXDKR,ONSON SFL73282MX Base Product Number: FL73282 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323600-FL73282MX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 900 V
Rise / Fall Time (Typ): 60ns, 30ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FL73282MXTR,2156-FL73282MX-OS,FL73282MXCT,FL73282MXDKR,ONSONSFL73282MX
Base Product Number: FL73282
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - FL73282MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FL73282MX
PMIC - Gate Drivers FL73282MX
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323600-FL73282MX FL73282MX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details