onsemi Igbt/mosfet Dimmer Ctrl, 5.5V, Nsoic-8; Driver Configuration Onsemi FL5160MX

Description
IGBT/MOSFET DIMMER CTRL, 5.5V, NSOIC-8; Driver Configuration:-; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:10Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Datasheet
Description
IGBT/MOSFET DIMMER CTRL, 5.5V, NSOIC-8; Driver Configuration:-; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:10Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Igbt/mosfet Dimmer Ctrl, 5.5V, Nsoic-8; Driver Configuration Onsemi - 96Y9212 - Newark, An Avnet Company
Chicago, IL, United States
Igbt/mosfet Dimmer Ctrl, 5.5V, Nsoic-8; Driver Configuration Onsemi
96Y9212
Igbt/mosfet Dimmer Ctrl, 5.5V, Nsoic-8; Driver Configuration Onsemi 96Y9212
IGBT/MOSFET DIMMER CTRL, 5.5V, NSOIC-8; Driver Configuration:-; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:10Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

IGBT/MOSFET DIMMER CTRL, 5.5V, NSOIC-8; Driver Configuration:-; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:NSOIC; No. of Pins:10Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 96Y9212
Product Name Igbt/mosfet Dimmer Ctrl, 5.5V, Nsoic-8; Driver Configuration Onsemi
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
2.5KV Gate Driver IC - 906-1EDC40I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
 - 74HC240PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT360-1
Packing Method Tape Reel; Tape & Reel; Other
View Details