onsemi Led Driver, -40 To 85Deg C; Device Topology Onsemi FL5150MX

Description
LED DRIVER, -40 TO 85DEG C; Device Topology:-; Input Voltage Min:16V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:200kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:NSOIC; RoHS Compliant: Yes
Description
LED DRIVER, -40 TO 85DEG C; Device Topology:-; Input Voltage Min:16V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:200kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:NSOIC; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED driver, part number 07AH3960, operates within a temperature range of -40°C to +85°C, making it suitable for a variety of environmental conditions. It features a switching frequency of 200 kHz and is designed for surface mount device (SMD) applications. The driver is compliant with RoHS standards, ensuring it meets environmental regulations. Input voltage requirements range from 16V to 18V, and it supports a single output configuration. This product is ideal for engineers looking for a reliable LED driver that can function effectively in demanding temperature environments.

Datasheet Summary
Powered by GS/AI

The LED driver, part number 07AH3960, operates within a temperature range of -40°C to +85°C, making it suitable for a variety of environmental conditions. It features a switching frequency of 200 kHz and is designed for surface mount device (SMD) applications. The driver is compliant with RoHS standards, ensuring it meets environmental regulations. Input voltage requirements range from 16V to 18V, and it supports a single output configuration. This product is ideal for engineers looking for a reliable LED driver that can function effectively in demanding temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Led Driver, -40 To 85Deg C; Device Topology Onsemi - 07AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, -40 To 85Deg C; Device Topology Onsemi
07AH3960
Led Driver, -40 To 85Deg C; Device Topology Onsemi 07AH3960
LED DRIVER, -40 TO 85DEG C; Device Topology:-; Input Voltage Min:16V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:200kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:NSOIC; RoHS Compliant: Yes

LED DRIVER, -40 TO 85DEG C; Device Topology:-; Input Voltage Min:16V; Input Voltage Max:18V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:200kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:NSOIC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 07AH3960
Product Name Led Driver, -40 To 85Deg C; Device Topology Onsemi
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 763526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20 watts
Features RoHS Compliant
View Details
Linear Current Regulator LED Driver - A6261KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver IC - SKY84632-11-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details