Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
GATE DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:SOT-23; Input Type:Non-Inverting; Source Current:3A; Sink Current:3.2A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting SOT-23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FL3100TSXTR-ND | FL3100TSX | 01AC8701 | FL3100TSX |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.2 amps | 3.2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 13 ns | 13 ns |