Gate Drivers Low-Side Gate Driver with LED PWM Dimming Control for Smart LED Lighting Product overview: FL3100TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FL3100TMPX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
Win Source Part Number: 1338835-FL3100TMPX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 13ns, 9ns
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-MicroFET (2x2)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FL3100
Low-Side Gate Driver IC Inverting, Non-Inverting 6-MicroFET (2x2)
IC GATE DRVR LOW-SIDE 6MLP
GATE DRIVER, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:SOT-23; Input Type:Inverting, Non-Inverting; Source Current:3A; Sink Current:3A RoHS Compliant: Yes
Gate Drivers SING. 2A LOW SIDE DRIVE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FL3100TMPX | FL3100TMPXDKR-ND | 1338835-FL3100TMPX | FL3100TMPX | FL3100TMPX | FL3100TMPX | 01AC8700 | FL3100TMPX |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers |
| Number of Outputs | 1; 1 Output | |||||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |||
| Rise Time | 13 ns | 13 ns | 13 ns | 13 ns | ||||
| Fall Time | 9 ns | 9 ns | 9 ns | 9 ns | ||||
| Package Type | Reel | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad |