onsemi Triacs - FKPF8N80 FKPF8N80

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037472-FKPF8N80 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037472-FKPF8N80 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - FKPF8N80 - 1037472-FKPF8N80 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - FKPF8N80
1037472-FKPF8N80
Triacs - FKPF8N80 1037472-FKPF8N80
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037472-FKPF8N80 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037472-FKPF8N80
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 88A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-3
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
800V 8A Triac
300-FKPF8N80
800V 8A Triac 300-FKPF8N80
TRIAC 800V 8A TO220F-3 Product overview: FKPF8N80 from Fairchild (onsemi) is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF8N80 can be used for catalog matching and distributor lookup.

TRIAC 800V 8A TO220F-3 Product overview: FKPF8N80 from Fairchild (onsemi) is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF8N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - FKPF8N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
FKPF8N80
Discrete Semiconductor Products - Thyristors - TRIACs FKPF8N80
TRIAC 800V 8A TO220F-3

TRIAC 800V 8A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 1037472-FKPF8N80 300-FKPF8N80 FKPF8N80
Product Name Triacs - FKPF8N80 800V 8A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220F-3 Tube TO-220-3 Full Pack
VDRM 800 volts 800 volts 800 volts
ITSM 8 amps 8 amps
IGT 30 mA 30 mA 30 mA
Unlock Full Specs
to access all available technical data