onsemi 800V 5A Triac FKPF5N80

Description
TRIAC 800V 5A TO220F Product overview: FKPF5N80 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF5N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 5A TO220F Product overview: FKPF5N80 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF5N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 5A Triac
300-FKPF5N80
800V 5A Triac 300-FKPF5N80
TRIAC 800V 5A TO220F Product overview: FKPF5N80 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF5N80 can be used for catalog matching and distributor lookup.

TRIAC 800V 5A TO220F Product overview: FKPF5N80 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF5N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - FKPF5N80 - 067305-FKPF5N80 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - FKPF5N80
067305-FKPF5N80
Triacs - FKPF5N80 067305-FKPF5N80
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067305-FKPF5N80 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 20mA Current - On State (It (RMS)) (Max): 5A Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 55A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220F-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067305-FKPF5N80
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Current - On State (It (RMS)) (Max): 5A
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 55A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220F-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-FKPF5N80 067305-FKPF5N80
Product Name 800V 5A Triac Triacs - FKPF5N80
Package Type Tube/Rail TO-220F-3
VDRM 800 volts 800 volts
ITSM 5 amps 5 amps
Unlock Full Specs
to access all available technical data