TRIAC 800V 3A TO220F Product overview: FKPF3N80 from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF3N80 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067304-FKPF3N80
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Current - On State (It (RMS)) (Max): 3A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-FKPF3N80 | 067304-FKPF3N80 |
| Product Name | 800V 3A Triac | Triacs - FKPF3N80 |
| Package Type | Tube/Rail | TO-220F-3 |