onsemi Discrete Semiconductor Products - Thyristors - TRIACs FKPF2N80

Description
Win Source Part Number: 1191315-FKPF2N80 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 2 A Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: Fairchild Semiconductor Other Names: FAIFSCFKPF2N80,2156- FKPF2N80-FS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1191315-FKPF2N80 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 2 A Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: Fairchild Semiconductor Other Names: FAIFSCFKPF2N80,2156- FKPF2N80-FS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1191315-FKPF2N80 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1191315-FKPF2N80
Discrete Semiconductor Products - Thyristors - TRIACs 1191315-FKPF2N80
Win Source Part Number: 1191315-FKPF2N80 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 2 A Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.30.0080 Mfr: Fairchild Semiconductor Other Names: FAIFSCFKPF2N80,2156- FKPF2N80-FS Product Status: Obsolete

Win Source Part Number: 1191315-FKPF2N80
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 2 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 10A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.30.0080
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFKPF2N80,2156-FKPF2N80-FS
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
800V 10A Triac
300-FKPF2N80
800V 10A Triac 300-FKPF2N80
Thyristor TRIAC 800V 10A 3-Pin(3+Tab) TO-220F Rail Product overview: FKPF2N80 from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF2N80 can be used for catalog matching and distributor lookup.

Thyristor TRIAC 800V 10A 3-Pin(3+Tab) TO-220F Rail Product overview: FKPF2N80 from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-FKPF2N80 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - FKPF2N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
FKPF2N80
Discrete Semiconductor Products - Thyristors - TRIACs FKPF2N80
TRIAC SENS GATE 800V 2A TO220F-3

TRIAC SENS GATE 800V 2A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 1191315-FKPF2N80 300-FKPF2N80 FKPF2N80
Product Name Discrete Semiconductor Products - Thyristors - TRIACs 800V 10A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Tube TO-220-3 TO-220-3 Full Pack
VDRM 800 volts 800 volts
ITSM 2 amps
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data