onsemi 40V 0.15A Bipolar Transistor FJYF2906TF

Description
TRANS PNP 40V 0.15A SOT563F Product overview: FJYF2906TF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJYF2906TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.15A SOT563F Product overview: FJYF2906TF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJYF2906TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.15A Bipolar Transistor
276-FJYF2906TF
40V 0.15A Bipolar Transistor 276-FJYF2906TF
TRANS PNP 40V 0.15A SOT563F Product overview: FJYF2906TF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJYF2906TF can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.15A SOT563F Product overview: FJYF2906TF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJYF2906TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJYF2906TF - 204201-FJYF2906TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJYF2906TF
204201-FJYF2906TF
TRANSISTORS - Transistors (BJT) - Single - FJYF2906TF 204201-FJYF2906TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204201-FJYF2906TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563F Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204201-FJYF2906TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563F
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-FJYF2906TF 204201-FJYF2906TF
Product Name 40V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJYF2906TF
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data