onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJY3015R FJY3015R

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FJY3015R - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJY3015R - 1174359-FJY3015R - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJY3015R
1174359-FJY3015R
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJY3015R 1174359-FJY3015R
Manufacturer: ON Semiconductor Win Source Part Number: 1174359-FJY3015R Packaging: Reel Mounting Style: SMD Transistor Type: NPN - Pre-Biased Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-523F Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-89, SOT-490 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: FJY3015 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 33 at 10mA, 5V Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 10 kOhms

Manufacturer: ON Semiconductor
Win Source Part Number: 1174359-FJY3015R
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-523F
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SC-89, SOT-490
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: FJY3015
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 33 at 10mA, 5V
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 10 kOhms

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJY3015R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJY3015R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJY3015R
TRANS PREBIAS NPN 50V SOT523F

TRANS PREBIAS NPN 50V SOT523F

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number FJY3015R 1174359-FJY3015R FJY3015R
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJY3015R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SC-75 (SOT-416) SOT3
Packing Method Tape Reel; Reel Bulk; Bulk
Power Gain 33 dB
Unlock Full Specs
to access all available technical data