Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098472-FJY3014R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-523F
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
NPN BJT 50V 100mA 250MHz SOT-523 T/R Product overview: FJY3014R from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 250MHz, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJY3014R can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SC-89-3
TRANS PREBIAS NPN 50V SC89-3
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-523F T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 098472-FJY3014R | 292-FJY3014R | FJY3014RTR-ND | FJY3014R | 598-FJY3014R |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJY3014R | 50V 100mA 250MHz Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans Digital BJT NPN 50V 100mA 3-Pin SOT-523F T/R |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT-523F | SC-89, SOT-490 | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |