Bipolar Transistors - BJT PNP Epitaxial Silicon Transistor Product overview: FJX992TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJX992TF can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 871997-FJX992TF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 120 V 100 mA 100MHz 235 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: FJX992
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: FJX992TF-ND, FJX992TFCT, FJX992TFDKR, FJX992TFTR
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 235mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 235mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 235mW Surface Mount SOT-323
Bipolar Transistors - BJT PNP Epitaxial Silicon Transistor
TRANS PNP 120V 0.1A SOT323
Trans GP BJT PNP 120V 0.1A 3-Pin SOT-323 T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FJX992TF | 871997-FJX992TF | FJX992TFDKR-ND | FJX992TF | FJX992TF | 598-FJX992TF |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJX992TF | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT PNP 120V 0.1A 3-Pin SOT-323 T/R |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Reel | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| fT | 100 MHz |