Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067295-FJX945YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 50V 0.15A SOT-323 Product overview: FJX945YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX945YTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 200mW Surface Mount SOT-323
TRANS NPN 50V 0.15A SOT-323
TRANS NPN 50V 0.15A SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 067295-FJX945YTF | 276-FJX945YTF | FJX945YTF-ND | 598-FJX945YTF | FJX945YTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJX945YTF | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | TRANS NPN 50V 0.15A SOT-323 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | |
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | |||
| IC(max) | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts | |||
| VCBO | 60 volts |