Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067294-FJX733YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 200mW Surface Mount SOT-323
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, 50V VCEO, 150mA IC, 180MHz, SOT-323, SMD Product overview: FJX733YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 150mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 50V, 150mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX733YTF can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.15A SOT323
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 067294-FJX733YTF | FJX733YTFTR-ND | FJX733YTF | 276-FJX733YTF | FJX733YTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJX733YTF | Single Bipolar Transistors | SMD 50V 150mA 180MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70-3 / SOT-323-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts |