Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 200mW Surface Mount SOT-323
TRANS PNP 50V 0.15A SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJX733RTF-ND | FJX733RTF |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |