onsemi Single Bipolar Transistors FJX733GTF

Description
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJX733GTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJX733GTF-ND
Single Bipolar Transistors FJX733GTF-ND
Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 50V 150mA 180MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
50V 150mA 180MHz Bipolar Transistor
276-FJX733GTF
50V 150mA 180MHz Bipolar Transistor 276-FJX733GTF
PNP BJT 50V 150mA 180MHz SOT-323 Product overview: FJX733GTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX733GTF can be used for catalog matching and distributor lookup.

PNP BJT 50V 150mA 180MHz SOT-323 Product overview: FJX733GTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA, 180MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, 180MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX733GTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJX733GTF - 095757-FJX733GTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJX733GTF
095757-FJX733GTF
TRANSISTORS - Transistors (BJT) - Single - FJX733GTF 095757-FJX733GTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095757-FJX733GTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1mA, 6V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095757-FJX733GTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX733GTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX733GTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX733GTF
TRANS PNP 50V 0.15A SOT323

TRANS PNP 50V 0.15A SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJX733GTF-ND 276-FJX733GTF 095757-FJX733GTF FJX733GTF
Product Name Single Bipolar Transistors 50V 150mA 180MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJX733GTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data