JFET N-CH 20V 0.1W SOT323 Product overview: FJX597JCTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJX597JCTF can be used for catalog matching and distributor lookup.
JFET N-Channel 20V 1mA 100mW Surface Mount SOT-323
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067290-FJX597JCTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 20V
Current - Drain (Idss) @ Vds (Vgs=0): 210μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.5pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
JFET N-CH 20V 1MA SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-FJX597JCTF | FJX597JCTF-ND | 067290-FJX597JCTF | FJX597JCTF |
| Product Name | 20V 0.1W Bipolar Transistor | JFETs | JFETs (Junction Field Effect) - FJX597JCTF | Discrete Semiconductor Products - Transistors - JFETs |
| PD | 100 milliwatts | |||
| TJ | -55 C (-67 F) | |||
| Polarity | N-Channel | N-Channel; N-Channel |