onsemi 20V 0.1W Bipolar Transistor FJX597JBTF

Description
JFET N-CH 20V 0.1W SOT323 Product overview: FJX597JBTF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJX597JBTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 20V 0.1W SOT323 Product overview: FJX597JBTF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJX597JBTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.1W Bipolar Transistor
288-FJX597JBTF
20V 0.1W Bipolar Transistor 288-FJX597JBTF
JFET N-CH 20V 0.1W SOT323 Product overview: FJX597JBTF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJX597JBTF can be used for catalog matching and distributor lookup.

JFET N-CH 20V 0.1W SOT323 Product overview: FJX597JBTF from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.1W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJX597JBTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - FJX597JBTF - 067289-FJX597JBTF - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - FJX597JBTF
067289-FJX597JBTF
JFETs (Junction Field Effect) - FJX597JBTF 067289-FJX597JBTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067289-FJX597JBTF Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 20V Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Maximum Power Dissipation: 100mW Max Input Capacitance: 3.5pF @ 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067289-FJX597JBTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 20V
Current - Drain (Idss) @ Vds (Vgs=0): 150μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Power Dissipation: 100mW
Max Input Capacitance: 3.5pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-FJX597JBTF 067289-FJX597JBTF
Product Name 20V 0.1W Bipolar Transistor JFETs (Junction Field Effect) - FJX597JBTF
Package Type Reel - TR SOT3; SOT323; SOT-323
Packing Method Reel - TR
PD 100 milliwatts
Unlock Full Specs
to access all available technical data