onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX4014RTF FJX4014RTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067288-FJX4014RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067288-FJX4014RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX4014RTF - 067288-FJX4014RTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX4014RTF
067288-FJX4014RTF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX4014RTF 067288-FJX4014RTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067288-FJX4014RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 68 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067288-FJX4014RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - FJX4014RTF-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
FJX4014RTF-ND
Single, Pre-Biased Bipolar Transistors FJX4014RTF-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
200MW Bipolar Transistor
292-FJX4014RTF
200MW Bipolar Transistor 292-FJX4014RTF
TRANS PREBIAS PNP 200MW SOT323 Product overview: FJX4014RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJX4014RTF can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 200MW SOT323 Product overview: FJX4014RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJX4014RTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX4014RTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX4014RTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX4014RTF
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 067288-FJX4014RTF FJX4014RTF-ND 292-FJX4014RTF FJX4014RTF
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX4014RTF Single, Pre-Biased Bipolar Transistors 200MW Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Pre-Biased PNP PNP
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data