Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067281-FJX4007RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): DTA124XUAT106; DTA124XUAFRAT106; DDTA124XUA-7;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323
TRANS PREBIAS PNP 200MW SOT323 Product overview: FJX4007RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJX4007RTF can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 067281-FJX4007RTF | FJX4007RTF-ND | 292-FJX4007RTF | FJX4007RTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX4007RTF | Single, Pre-Biased Bipolar Transistors | 200MW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | |
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts |