onsemi TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3011RTF FJX3011RTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067272-FJX3011RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067272-FJX3011RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3011RTF - 067272-FJX3011RTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3011RTF
067272-FJX3011RTF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3011RTF 067272-FJX3011RTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067272-FJX3011RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067272-FJX3011RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200MW Bipolar Transistor
292-FJX3011RTF
200MW Bipolar Transistor 292-FJX3011RTF
TRANS PREBIAS NPN 200MW SOT323 Product overview: FJX3011RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJX3011RTF can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 200MW SOT323 Product overview: FJX3011RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJX3011RTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - FJX3011RTF-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
FJX3011RTF-ND
Single, Pre-Biased Bipolar Transistors FJX3011RTF-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 100mA 250MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 100mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX3011RTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX3011RTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX3011RTF
TRANS PREBIAS NPN 40V SOT323

TRANS PREBIAS NPN 40V SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 067272-FJX3011RTF 292-FJX3011RTF FJX3011RTF-ND FJX3011RTF
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3011RTF 200MW Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Pre-Biased NPN NPN
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data