onsemi Single, Pre-Biased Bipolar Transistors FJX3008RTF

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - FJX3008RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
FJX3008RTFTR-ND
Single, Pre-Biased Bipolar Transistors FJX3008RTFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3008RTF - 067269-FJX3008RTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3008RTF
067269-FJX3008RTF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3008RTF 067269-FJX3008RTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067269-FJX3008RTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067269-FJX3008RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Bipolar Transistor
2045-FJX3008RTF
Bipolar Transistor 2045-FJX3008RTF
Digital Transistors NPN Si Transistor Epitaxial Product overview: FJX3008RTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-FJX3008RTF can be used for catalog matching and distributor lookup.

Digital Transistors NPN Si Transistor Epitaxial Product overview: FJX3008RTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-FJX3008RTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX3008RTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX3008RTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX3008RTF
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJX3008RTFTR-ND 067269-FJX3008RTF 2045-FJX3008RTF FJX3008RTF
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3008RTF Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Reel
Packing Method Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data