Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067263-FJX3001RTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-323
TRANS PREBIAS NPN 200MW SOT323 Product overview: FJX3001RTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJX3001RTF can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 200MW SOT323
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 067263-FJX3001RTF | FJX3001RTF | FJX3001RTF-ND | 292-FJX3001RTF | FJX3001RTF | 598-FJX3001RTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJX3001RTF | Single, Pre-Biased Bipolar Transistors | 200MW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS NPN 200MW SOT323 | |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70 (SOT-323) | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100 milliamps | 100 milliamps |