onsemi Single Bipolar Transistors FJX2907ATF

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 325mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 325mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJX2907ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJX2907ATFTR-ND
Single Bipolar Transistors FJX2907ATFTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 325mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 325mW Surface Mount SOT-323

Buy Now Datasheet
 - FJX2907ATF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - FJX2907ATF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJX2907ATF - 106430-FJX2907ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJX2907ATF
106430-FJX2907ATF
TRANSISTORS - Transistors (BJT) - Single - FJX2907ATF 106430-FJX2907ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106430-FJX2907ATF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 325mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106430-FJX2907ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 325mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
60V 600mA 200MHz Bipolar Transistor
276-FJX2907ATF
60V 600mA 200MHz Bipolar Transistor 276-FJX2907ATF
PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-323, SM Product overview: FJX2907ATF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX2907ATF can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 600mA, 200MHz, SOT-323, SM Product overview: FJX2907ATF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 600mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 600mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX2907ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX2907ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX2907ATF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX2907ATF
TRANS PNP 60V 0.6A SOT323

TRANS PNP 60V 0.6A SOT323

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJX2907ATFTR-ND FJX2907ATF 106430-FJX2907ATF 276-FJX2907ATF FJX2907ATF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJX2907ATF 60V 600mA 200MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type SOT323; SC-70, SOT-323 SOT323; SC-70-3 / SOT-323-3 SOT3; SOT323; SOT-323
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data