NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038963-FJX2222ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: FJX2222A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 325mW
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
NPN BJT Transistor, 40V VCEO, 600mA IC, 300MHz, SOT-323 Product overview: FJX2222ATF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX2222ATF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 325mW Surface Mount SOT-323
TRANS NPN 40V 0.6A SOT323
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FJX2222ATF | 1038963-FJX2222ATF | 276-FJX2222ATF | FJX2222ATFTR-ND | FJX2222ATF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJX2222ATF | 40V 600mA 300MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | NPN | |
| Package Type | SOT323; SC-70-3 / SOT-323-3 | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts |