Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-323
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, 30V, 500mA, 200MHz, SOT-323 Product overview: FJX1182YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX1182YTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016287-FJX1182YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 30V 0.5A SOT323
Trans GP BJT PNP 30V 0.5A 3-Pin SOT-323 T/R
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJX1182YTFTR-ND | FJX1182YTF | 276-FJX1182YTF | 016287-FJX1182YTF | FJX1182YTF | 598-FJX1182YTF |
| Product Name | Single Bipolar Transistors | 30V 500mA 200MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJX1182YTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT PNP 30V 0.5A 3-Pin SOT-323 T/R | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70-3 / SOT-323-3 | SOT3; SOT323; SOT-323 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts |