onsemi Single Bipolar Transistors FJX1182OTF

Description
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJX1182OTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJX1182OTF-ND
Single Bipolar Transistors FJX1182OTF-ND
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
30V 0.5A Bipolar Transistor
276-FJX1182OTF
30V 0.5A Bipolar Transistor 276-FJX1182OTF
PNP BJT 30V 0.5A SOT-323 Transistor Product overview: FJX1182OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX1182OTF can be used for catalog matching and distributor lookup.

PNP BJT 30V 0.5A SOT-323 Transistor Product overview: FJX1182OTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJX1182OTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJX1182OTF - 067262-FJX1182OTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJX1182OTF
067262-FJX1182OTF
TRANSISTORS - Transistors (BJT) - Single - FJX1182OTF 067262-FJX1182OTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067262-FJX1182OTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 100mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067262-FJX1182OTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 100mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJX1182OTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJX1182OTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJX1182OTF
TRANS PNP 30V 0.5A SOT323

TRANS PNP 30V 0.5A SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJX1182OTF-ND 276-FJX1182OTF 067262-FJX1182OTF FJX1182OTF
Product Name Single Bipolar Transistors 30V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJX1182OTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323
IC(max) 500 milliamps 500 milliamps
VCEO 30 volts 30 volts
VCBO 35 volts
Unlock Full Specs
to access all available technical data