onsemi Single Bipolar Transistors FJV992FMTF

Description
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJV992FMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV992FMTFTR-ND
Single Bipolar Transistors FJV992FMTFTR-ND
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FJV992FMTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV992FMTFCT-ND
Single Bipolar Transistors FJV992FMTFCT-ND
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FJV992FMTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV992FMTFDKR-ND
Single Bipolar Transistors FJV992FMTFDKR-ND
Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 120V 50mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
 - FJV992FMTF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - FJV992FMTF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Bipolar Transistors - 8070965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8070965
Bipolar Transistors 8070965
Transistor, Fairchild, FJV992FMTF

Transistor, Fairchild, FJV992FMTF

Supplier's Site
Bipolar Transistors - 8070965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8070965P
Bipolar Transistors 8070965P
Transistor, Fairchild, FJV992FMTF

Transistor, Fairchild, FJV992FMTF

Supplier's Site
Bipolar Transistors - 1455609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455609
Bipolar Transistors 1455609
Transistor, Fairchild, FJV992FMTF

Transistor, Fairchild, FJV992FMTF

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF - 774599-FJV992FMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF
774599-FJV992FMTF
TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF 774599-FJV992FMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774599-FJV992FMTF Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 300mW Transistor Type: PNP Frequency - Transition: 50MHz Family Name: FJV992F Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 1mA, 6V Alternative Parts (Cross-Reference): 2SA1514KR; 2SA811A; 2SARA41CHZGT116S; 2SARA41CHZGT116R; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774599-FJV992FMTF
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 300mW
Transistor Type: PNP
Frequency - Transition: 50MHz
Family Name: FJV992F
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 1mA, 10mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 300 @ 1mA, 6V
Alternative Parts (Cross-Reference): 2SA1514KR; 2SA811A; 2SARA41CHZGT116S; 2SARA41CHZGT116R;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
120V 50mA Bipolar Transistor
2087-FJV992FMTF
120V 50mA Bipolar Transistor 2087-FJV992FMTF
Bipolar Transistors - BJT PNP/120V/50mA Product overview: FJV992FMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJV992FMTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP/120V/50mA Product overview: FJV992FMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJV992FMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FJV992FMTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJV992FMTF
Single Bipolar Transistors FJV992FMTF
TRANS PNP 120V 0.05A SOT23-3

TRANS PNP 120V 0.05A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJV992FMTF
Bipolar Transistors - BJT FJV992FMTF
Bipolar Transistors - BJT PNP/120V/50mA

Bipolar Transistors - BJT PNP/120V/50mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJV992FMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJV992FMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJV992FMTF
TRANS PNP 120V 0.05A SOT23-3

TRANS PNP 120V 0.05A SOT23-3

Supplier's Site
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi - 46AC0836 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi
46AC0836
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi 46AC0836
TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi - 85AC1792 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi
85AC1792
Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi 85AC1792
TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:50MHz; Power Dissipation Pd:300mW; DC Collector Current:-50mA; DC Current Gain hFE:300hFE; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FJV992FMTFTR-ND FJV992FMTF 8070965 8070965P 774599-FJV992FMTF 2087-FJV992FMTF FJV992FMTF FJV992FMTF FJV992FMTF 46AC0836
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJV992FMTF 120V 50mA Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Pnp, -120V, -0.05A, Sot-23-3; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel package Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
Power Gain 300 dB
Unlock Full Specs
to access all available technical data