Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983478-FJV992EMTF
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 50 MHz
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Base Voltage (VCBO): 120 V
Collector Emitter Voltage (VCEO): 120 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 400
Max Collector Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983478-FJV992EMTF |
| Product Name | OEM Parts - OEM Parts (F - I) - FJV992EMTF |