Manufacturer: ON Semiconductor
Win Source Part Number: 738267-FJV92MTF
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 250nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
Vce Saturation (Maximum) at Ib, Ic: 500mV at 2mA, 20mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 10mA, 10V
Bipolar Transistors - BJT Product overview: FJV92MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJV92MTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz Surface Mount SOT-23-3
Bipolar Transistors - BJT PNP 350V/0.5A TRANSISTOR
TRANS PNP 350V 0.5A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 738267-FJV92MTF | 276-FJV92MTF | FJV92MTF-ND | FJV92MTF | FJV92MTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJV92MTF | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | |||
| Power Gain | 40 dB | ||||
| Operating Frequency | 50 MHz |