Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067259-FJV4113RMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 68 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-23-3
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
PNP BJT Transistor, SOT-23-3, 50V, 100mA, 200MHz, SM Product overview: FJV4113RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200MHz, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV4113RMTF can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 067259-FJV4113RMTF | FJV4113RMTFTR-ND | FJV4113RMTF | 292-FJV4113RMTF | FJV4113RMTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV4113RMTF | Single, Pre-Biased Bipolar Transistors | 50V 100mA 200MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |