onsemi 40V 100mA 250MHz SOT-23 Bipolar Transistor FJV3110RMTF

Description
NPN BJT, 40V, 100mA, 250MHz, SOT-23-3, Tape & Reel Product overview: FJV3110RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 250MHz, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3110RMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT, 40V, 100mA, 250MHz, SOT-23-3, Tape & Reel Product overview: FJV3110RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 250MHz, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3110RMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100mA 250MHz SOT-23 Bipolar Transistor
292-FJV3110RMTF
40V 100mA 250MHz SOT-23 Bipolar Transistor 292-FJV3110RMTF
NPN BJT, 40V, 100mA, 250MHz, SOT-23-3, Tape & Reel Product overview: FJV3110RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 250MHz, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3110RMTF can be used for catalog matching and distributor lookup.

NPN BJT, 40V, 100mA, 250MHz, SOT-23-3, Tape & Reel Product overview: FJV3110RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 100mA, 250MHz, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3110RMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - FJV3110RMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
FJV3110RMTFTR-ND
Single, Pre-Biased Bipolar Transistors FJV3110RMTFTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3110RMTF - 016280-FJV3110RMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3110RMTF
016280-FJV3110RMTF
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3110RMTF 016280-FJV3110RMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016280-FJV3110RMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016280-FJV3110RMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJV3110RMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJV3110RMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJV3110RMTF
TRANS PREBIAS NPN 40V SOT23-3

TRANS PREBIAS NPN 40V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-FJV3110RMTF FJV3110RMTFTR-ND 016280-FJV3110RMTF FJV3110RMTF
Product Name 40V 100mA 250MHz SOT-23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3110RMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Pre-Biased
IC(max) 100 milliamps 100 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data