Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016276-FJV3102RMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automotive, Power Management
Quantity per package: 3k pcs
TRANS PREBIAS NPN 50V SOT23-3 Product overview: FJV3102RMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJV3102RMTF can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
TRANS PREBIAS NPN 50V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 016276-FJV3102RMTF | 292-FJV3102RMTF | FJV3102RMTFTR-ND | FJV3102RMTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJV3102RMTF | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | Bulk | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |