onsemi Single Bipolar Transistors FJV1845UMTF

Description
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJV1845UMTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV1845UMTF-ND
Single Bipolar Transistors FJV1845UMTF-ND
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
120V 0.05A SOT-23 Bipolar Transistor
276-FJV1845UMTF
120V 0.05A SOT-23 Bipolar Transistor 276-FJV1845UMTF
TRANS NPN 120V 0.05A SOT-23 Product overview: FJV1845UMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJV1845UMTF can be used for catalog matching and distributor lookup.

TRANS NPN 120V 0.05A SOT-23 Product overview: FJV1845UMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJV1845UMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJV1845UMTF - 067246-FJV1845UMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJV1845UMTF
067246-FJV1845UMTF
TRANSISTORS - Transistors (BJT) - Single - FJV1845UMTF 067246-FJV1845UMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067246-FJV1845UMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 600 @ 1mA, 6V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067246-FJV1845UMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 600 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJV1845UMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJV1845UMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJV1845UMTF
TRANS NPN 120V 0.05A SOT23-3

TRANS NPN 120V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJV1845UMTF-ND 276-FJV1845UMTF 067246-FJV1845UMTF FJV1845UMTF
Product Name Single Bipolar Transistors 120V 0.05A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJV1845UMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 50 milliamps 50 milliamps
VCEO 120 volts 120 volts
VCBO 120 volts
Unlock Full Specs
to access all available technical data