onsemi Bipolar Transistors FJV1845FMTF

Description
Transistor, Fairchild, FJV1845FMTF
Request a Quote Datasheet
Description
Transistor, Fairchild, FJV1845FMTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8070925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8070925P
Bipolar Transistors 8070925P
Transistor, Fairchild, FJV1845FMTF

Transistor, Fairchild, FJV1845FMTF

Supplier's Site
Bipolar Transistors - 8070925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8070925
Bipolar Transistors 8070925
Transistor, Fairchild, FJV1845FMTF

Transistor, Fairchild, FJV1845FMTF

Supplier's Site
Bipolar Transistors - 1455602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455602
Bipolar Transistors 1455602
Transistor, Fairchild, FJV1845FMTF

Transistor, Fairchild, FJV1845FMTF

Supplier's Site
 - FJV1845FMTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - FJV1845FMTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FJV1845FMTF
Bipolar Transistor 2087-FJV1845FMTF
Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: FJV1845FMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJV1845FMTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: FJV1845FMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJV1845FMTF can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - FJV1845FMTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV1845FMTFCT-ND
Single Bipolar Transistors FJV1845FMTFCT-ND
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FJV1845FMTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV1845FMTFDKR-ND
Single Bipolar Transistors FJV1845FMTFDKR-ND
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FJV1845FMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJV1845FMTFTR-ND
Single Bipolar Transistors FJV1845FMTFTR-ND
Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJV1845FMTF - 067245-FJV1845FMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJV1845FMTF
067245-FJV1845FMTF
TRANSISTORS - Transistors (BJT) - Single - FJV1845FMTF 067245-FJV1845FMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067245-FJV1845FMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: NPN Family Name: FJV1845F Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 300 @ 1mA, 6V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): 2SC3906KT146R; 2SC3906K; 2SC3906KR; 2SCRC41CHZGT106R; Introduction Date: July 11, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067245-FJV1845FMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Family Name: FJV1845F
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): 2SC3906KT146R; 2SC3906K; 2SC3906KR; 2SCRC41CHZGT106R;
Introduction Date: July 11, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJV1845FMTF
Bipolar Transistors - BJT FJV1845FMTF
Bipolar Transistors - BJT NPN Epitaxial Transistor

Bipolar Transistors - BJT NPN Epitaxial Transistor

Buy Now Datasheet
Single Bipolar Transistors - FJV1845FMTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJV1845FMTF
Single Bipolar Transistors FJV1845FMTF
TRANS NPN 120V 0.05A SOT23-3

TRANS NPN 120V 0.05A SOT23-3

Supplier's Site
Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R - 598-FJV1845FMTF - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R
598-FJV1845FMTF
Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R 598-FJV1845FMTF
Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R

Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R

Supplier's Site
Transistor, Bipol, Npn, 120V, Sot-23-3; Transistor Polarity Onsemi - 31Y1438 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 120V, Sot-23-3; Transistor Polarity Onsemi
31Y1438
Transistor, Bipol, Npn, 120V, Sot-23-3; Transistor Polarity Onsemi 31Y1438
TRANSISTOR, BIPOL, NPN, 120V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:50mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 120V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:50mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJV1845FMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJV1845FMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJV1845FMTF
TRANS NPN 120V 0.05A SOT23-3

TRANS NPN 120V 0.05A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 8070925P 8070925 FJV1845FMTF 2087-FJV1845FMTF FJV1845FMTFCT-ND 067245-FJV1845FMTF FJV1845FMTF FJV1845FMTF 598-FJV1845FMTF 31Y1438 FJV1845FMTF
Product Name Bipolar Transistors Bipolar Transistors Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJV1845FMTF Bipolar Transistors - BJT Single Bipolar Transistors Trans GP BJT NPN 120V 0.05A 3-Pin SOT-23 T/R Transistor, Bipol, Npn, 120V, Sot-23-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; SOT-23-3
Polarity NPN NPN NPN NPN NPN; NPN NPN; NPN NPN; NPN NPN
Number of units in IC 1 1
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps 50 milliamps 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846BW/DG/B3X-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers